Alpha Wire Hook-Up Wire, 20Awg, Green/yellow, 30.5M; Jacket Material Alpha Wire 6714 GY005

Description
HOOK-UP WIRE, 20AWG, GREEN/YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, GREEN/YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Green/yellow, 30.5M; Jacket Material Alpha Wire - 58R1613 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Green/yellow, 30.5M; Jacket Material Alpha Wire
58R1613
Hook-Up Wire, 20Awg, Green/yellow, 30.5M; Jacket Material Alpha Wire 58R1613
HOOK-UP WIRE, 20AWG, GREEN/YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, GREEN/YELLOW, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1613
Product Name Hook-Up Wire, 20Awg, Green/yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details