Alpha Wire Hook-up Wire 6714 GY001

Description
6714 GRN/YEL 1000 FT
Request a Quote
Description
6714 GRN/YEL 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6714 GY001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6714 GY001
Hook-up Wire 6714 GY001
6714 GRN/YEL 1000 FT

6714 GRN/YEL 1000 FT

Buy Now
Hook Up Wire - 7418127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418127
Hook Up Wire 7418127
Alpha Wire 6714 GY001 Hook Up Wire

Alpha Wire 6714 GY001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6714 GY001 7418127
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0551 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1540573002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details