The Ecogen Eco Wire 20 AWG 10/30 TC Semi 6714 in Dark Blue is a 100-foot length of wire designed for various electrical applications. It features a 20 AWG stranded tinned copper conductor with a nominal insulation thickness of 0.0095 inches made from modified polyphenylene ether. The wire is rated for a maximum temperature of 105°C and a voltage rating of 600 VRMS, making it suitable for high-temperature environments. This product complies with several industry standards, including UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1, ensuring its reliability and safety in electrical applications. It is also halogen-free and adheres to the EU RoHS directive, confirming that it does not contain hazardous substances above specified limits. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 7.9 lbs. Engineers considering this wire for their projects will find it suitable for applications requiring compliance with environmental regulations and reliable performance in demanding conditions.
ECOGEN ECO WIRE 20AWG 10/30 TC SEMI 6714 Dark Blue 100 FT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72T2784 |
| Product Name | Ecogen Eco Wire 20Awg 10/30 Tc Semi 6714 Dark Blue 100 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |