Alpha Wire Hook-up Wire 6714 BR005

Description
6714 BROWN 100 FT
Request a Quote
Description
6714 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6714 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6714 BR005
Hook-up Wire 6714 BR005
6714 BROWN 100 FT

6714 BROWN 100 FT

Buy Now
Hook Up Wire - 6877500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877500
Hook Up Wire 6877500
Alpha Wire 6714 BR005 Hook Up Wire

Alpha Wire 6714 BR005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 20 AWG; 10/30; BrownmPPE ins; 0.055
Fort Worth, TX, USA
Wire, Hook-up; TC; 20 AWG; 10/30; BrownmPPE ins; 0.055" OD; 600V; UL VW-1
70134474
Wire, Hook-up; TC; 20 AWG; 10/30; BrownmPPE ins; 0.055" OD; 600V; UL VW-1 70134474
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6714 BR005 6877500 70134474
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 20 AWG; 10/30; BrownmPPE ins; 0.055" OD; 600V; UL VW-1
Nominal Diameter 0.0551 inch (1.4 mm) 0.0550 inch (1.4 mm)
Wire Conductor Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 10/0.25 mm 10/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details