Alpha Wire Hook Up Wire 6714 BK001

Description
Alpha Wire 6714 BK001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6714 BK001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7418089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418089
Hook Up Wire 7418089
Alpha Wire 6714 BK001 Hook Up Wire

Alpha Wire 6714 BK001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6714 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6714 BK001
Hook-up Wire 6714 BK001
6714 BLACK 1000 FT

6714 BLACK 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft - ALP6714-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft
ALP6714-BK001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft ALP6714-BK001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 20 AWG, Stranded Conductor, Tinned copper, 600V, Black, 1000ft, 6714 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6714 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.055 NOMINAL OD (MM) : 1.397 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 20 AWG, Stranded Conductor, Tinned copper, 600V, Black, 1000ft, 6714 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6714 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.055 NOMINAL OD (MM) : 1.397 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 7418089 6714 BK001 ALP6714-BK001
Product Name Hook Up Wire Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft
Nominal Diameter 0.0551 inch (1.4 mm) 0.0550 inch (1.4 mm)
Wire Conductor Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 10/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 125827-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details