Alpha Wire Hook-Up Wire, 22Awg, Yellow, 30.5M; Jacket Material Alpha Wire 6713 YL005

Description
HOOK-UP WIRE, 22AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 58R1607 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Yellow, 30.5M; Jacket Material Alpha Wire
58R1607
Hook-Up Wire, 22Awg, Yellow, 30.5M; Jacket Material Alpha Wire 58R1607
HOOK-UP WIRE, 22AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1607
Product Name Hook-Up Wire, 22Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details