Alpha Wire Hook-up Wire 6713 WH005

Description
6713 WHITE 100 FT
Request a Quote
Description
6713 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6713 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 WH005
Hook-up Wire 6713 WH005
6713 WHITE 100 FT

6713 WHITE 100 FT

Buy Now
Wire, Hook-up; TC; 22 AWG; 7/30; White mPPE ins; 0.049
Fort Worth, TX, USA
Wire, Hook-up; TC; 22 AWG; 7/30; White mPPE ins; 0.049" OD; 600V; UL VW-1
70134470
Wire, Hook-up; TC; 22 AWG; 7/30; White mPPE ins; 0.049" OD; 600V; UL VW-1 70134470
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6713 WH005 70134470
Product Name Hook-up Wire Wire, Hook-up; TC; 22 AWG; 7/30; White mPPE ins; 0.049" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details