HOOK-UP WIRE, 22AWG, WHT, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1605 |
| Product Name | Hook-Up Wire, 22Awg, Wht, 30.5M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |