Alpha Wire Hook-Up Wire, 22Awg, Slate, 30.5M; Jacket Material Alpha Wire 6713 SL005

Description
HOOK-UP WIRE, 22AWG, SLATE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Slate; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, SLATE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Slate; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Slate, 30.5M; Jacket Material Alpha Wire - 58R1601 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Slate, 30.5M; Jacket Material Alpha Wire
58R1601
Hook-Up Wire, 22Awg, Slate, 30.5M; Jacket Material Alpha Wire 58R1601
HOOK-UP WIRE, 22AWG, SLATE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Slate; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, SLATE, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Slate; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1601
Product Name Hook-Up Wire, 22Awg, Slate, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6089A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details