Alpha Wire Hook Up Wire 6713 OR005

Description
Alpha Wire 6713 OR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6713 OR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877471
Hook Up Wire 6877471
Alpha Wire 6713 OR005 Hook Up Wire

Alpha Wire 6713 OR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6713 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 OR005
Hook-up Wire 6713 OR005
6713 ORANGE 100 FT

6713 ORANGE 100 FT

Buy Now
Wire, Hook-up; TC; 22 AWG; 7/30; OrangemPPE ins; 0.049
Fort Worth, TX, USA
Wire, Hook-up; TC; 22 AWG; 7/30; OrangemPPE ins; 0.049" OD; 600V; UL VW-1
70134466
Wire, Hook-up; TC; 22 AWG; 7/30; OrangemPPE ins; 0.049" OD; 600V; UL VW-1 70134466
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877471 6713 OR005 70134466
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 22 AWG; 7/30; OrangemPPE ins; 0.049" OD; 600V; UL VW-1
Nominal Diameter 0.0488 inch (1.24 mm) 0.0490 inch (1.24 mm)
Wire Conductor Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm 7/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1829553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details