Alpha Wire Hook-Up Wire, 22Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire 6713 GY005

Description
HOOK-UP WIRE, 22AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire - 58R1595 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire
58R1595
Hook-Up Wire, 22Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire 58R1595
HOOK-UP WIRE, 22AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1595
Product Name Hook-Up Wire, 22Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2300-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details