Alpha Wire Hook Up Wire 6713 GY005

Description
Alpha Wire 6713 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6713 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877487
Hook Up Wire 6877487
Alpha Wire 6713 GY005 Hook Up Wire

Alpha Wire 6713 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6713 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 GY005
Hook-up Wire 6713 GY005
6713 GRN/YEL 100 FT

6713 GRN/YEL 100 FT

Buy Now
Wire, Hook-up; TC; 22 AWG; 7/30; Grn/Ylw mPPE ins; 0.049
Fort Worth, TX, USA
Wire, Hook-up; TC; 22 AWG; 7/30; Grn/Ylw mPPE ins; 0.049" OD; 600V; UL VW-1
70134465
Wire, Hook-up; TC; 22 AWG; 7/30; Grn/Ylw mPPE ins; 0.049" OD; 600V; UL VW-1 70134465
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877487 6713 GY005 70134465
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 22 AWG; 7/30; Grn/Ylw mPPE ins; 0.049" OD; 600V; UL VW-1
Nominal Diameter 0.0488 inch (1.24 mm) 0.0490 inch (1.24 mm)
Wire Conductor Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm 7/30
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1256643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Rulan Insulated Hi-voltage Lead Wire, Unshielded - 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 10000 to 60000 volts
Nominal Diameter 0.1200 to 0.3090 inch (3.05 to 7.85 mm)
View Details
Miniature Electrode Wire - AS 765-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details