Alpha Wire Hook-up Wire 6713 GR005

Description
6713 GREEN 100 FT
Request a Quote
Description
6713 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6713 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 GR005
Hook-up Wire 6713 GR005
6713 GREEN 100 FT

6713 GREEN 100 FT

Buy Now
Hook Up Wire - 6877465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877465
Hook Up Wire 6877465
Alpha Wire 6713 GR005 Hook Up Wire

Alpha Wire 6713 GR005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 22 AWG; 7/30; Green mPPE ins; 0.049
Fort Worth, TX, USA
Wire, Hook-up; TC; 22 AWG; 7/30; Green mPPE ins; 0.049" OD; 600V; UL VW-1
70134464
Wire, Hook-up; TC; 22 AWG; 7/30; Green mPPE ins; 0.049" OD; 600V; UL VW-1 70134464
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6713 GR005 6877465 70134464
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 22 AWG; 7/30; Green mPPE ins; 0.049" OD; 600V; UL VW-1
Nominal Diameter 0.0488 inch (1.24 mm) 0.0490 inch (1.24 mm)
Wire Conductor Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm 7/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details