Alpha Wire Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire 6713 BR005

Description
HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire - 58R1591 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire
58R1591
Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire 58R1591
HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1591
Product Name Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details