Alpha Wire Hook-up Wire 6713 BK013

Description
6713 BLACK 5000 FT
Request a Quote
Description
6713 BLACK 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6713 BK013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 BK013
Hook-up Wire 6713 BK013
6713 BLACK 5000 FT

6713 BLACK 5000 FT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number 6713 BK013
Product Name Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details