Alpha Wire Ecogen Wire, Mppe, Copper, 22Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire 6713 BK005

Description
ECOGEN WIRE, MPPE, COPPER, 22AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN WIRE, MPPE, COPPER, 22AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Wire, Mppe, Copper, 22Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire - 58R1587 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Wire, Mppe, Copper, 22Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire
58R1587
Ecogen Wire, Mppe, Copper, 22Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire 58R1587
ECOGEN WIRE, MPPE, COPPER, 22AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN WIRE, MPPE, COPPER, 22AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1587
Product Name Ecogen Wire, Mppe, Copper, 22Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details