Alpha Wire Hook Up Wire 6712 YL005

Description
Alpha Wire 6712 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6712 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877437
Hook Up Wire 6877437
Alpha Wire 6712 YL005 Hook Up Wire

Alpha Wire 6712 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6712 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 YL005
Hook-up Wire 6712 YL005
6712 YELLOW 100 FT

6712 YELLOW 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6877437 6712 YL005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0429 inch (1.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1231453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details