Alpha Wire Hook Up Wire 6712 WH005

Description
Alpha Wire 6712 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6712 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877427
Hook Up Wire 6877427
Alpha Wire 6712 WH005 Hook Up Wire

Alpha Wire 6712 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6712 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 WH005
Hook-up Wire 6712 WH005
6712 WHITE 100 FT

6712 WHITE 100 FT

Buy Now
Wire, Hook-up; TC; 24 AWG; 7/32; White mPPE ins; 0.043
Fort Worth, TX, USA
Wire, Hook-up; TC; 24 AWG; 7/32; White mPPE ins; 0.043" OD; 600V; UL VW-1
70134459
Wire, Hook-up; TC; 24 AWG; 7/32; White mPPE ins; 0.043" OD; 600V; UL VW-1 70134459
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877427 6712 WH005 70134459
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 24 AWG; 7/32; White mPPE ins; 0.043" OD; 600V; UL VW-1
Nominal Diameter 0.0429 inch (1.09 mm) 0.0430 inch (1.09 mm)
Wire Conductor Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm 7/32
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details
Stranded Hookup Wire - AS 632 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
View Details