Alpha Wire Hook-Up Wire, 24Awg, Purple, 30.5M; Jacket Material Alpha Wire 6712 VI005

Description
HOOK-UP WIRE, 24AWG, PURPLE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 24AWG, PURPLE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Purple, 30.5M; Jacket Material Alpha Wire - 58R1581 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Purple, 30.5M; Jacket Material Alpha Wire
58R1581
Hook-Up Wire, 24Awg, Purple, 30.5M; Jacket Material Alpha Wire 58R1581
HOOK-UP WIRE, 24AWG, PURPLE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, PURPLE, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1581
Product Name Hook-Up Wire, 24Awg, Purple, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details