Alpha Wire Hook-up Wire 6712 RD005

Description
6712 RED 100 FT
Request a Quote
Description
6712 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6712 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 RD005
Hook-up Wire 6712 RD005
6712 RED 100 FT

6712 RED 100 FT

Buy Now
Wire, Hook-up; TC; 24 AWG; 7/32; Red mPPE ins; 0.043
Fort Worth, TX, USA
Wire, Hook-up; TC; 24 AWG; 7/32; Red mPPE ins; 0.043" OD; 600V; UL VW-1
70134456
Wire, Hook-up; TC; 24 AWG; 7/32; Red mPPE ins; 0.043" OD; 600V; UL VW-1 70134456
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6712 RD005 70134456
Product Name Hook-up Wire Wire, Hook-up; TC; 24 AWG; 7/32; Red mPPE ins; 0.043" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0430 inch (1.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details