Alpha Wire Hook-Up Wire, 24Awg, Orange, 30.5M; Jacket Material Alpha Wire 6712 OR005

Description
HOOK-UP WIRE, 24AWG, ORANGE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 24AWG, ORANGE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Orange, 30.5M; Jacket Material Alpha Wire - 58R1575 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Orange, 30.5M; Jacket Material Alpha Wire
58R1575
Hook-Up Wire, 24Awg, Orange, 30.5M; Jacket Material Alpha Wire 58R1575
HOOK-UP WIRE, 24AWG, ORANGE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, ORANGE, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1575
Product Name Hook-Up Wire, 24Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details