Alpha Wire Hook-up Wire 6712 OR005

Description
6712 ORANGE 100 FT
Request a Quote
Description
6712 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6712 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 OR005
Hook-up Wire 6712 OR005
6712 ORANGE 100 FT

6712 ORANGE 100 FT

Buy Now
Wire, Hook-up; TC; 24 AWG; 7/32; OrangemPPE ins; 0.043
Fort Worth, TX, USA
Wire, Hook-up; TC; 24 AWG; 7/32; OrangemPPE ins; 0.043" OD; 600V; UL VW-1
70134455
Wire, Hook-up; TC; 24 AWG; 7/32; OrangemPPE ins; 0.043" OD; 600V; UL VW-1 70134455
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6712 OR005 70134455
Product Name Hook-up Wire Wire, Hook-up; TC; 24 AWG; 7/32; OrangemPPE ins; 0.043" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0430 inch (1.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 180885-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details