Alpha Wire Hook Up Wire 6712 OR001

Description
Alpha Wire 6712 OR001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6712 OR001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7418039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418039
Hook Up Wire 7418039
Alpha Wire 6712 OR001 Hook Up Wire

Alpha Wire 6712 OR001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6712 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 OR001
Hook-up Wire 6712 OR001
6712 ORANGE 1000 FT

6712 ORANGE 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 1000 ft - ALP6712-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 1000 ft
ALP6712-OR001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 1000 ft ALP6712-OR001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 24 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 1000ft, 6712 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6712 OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.043 NOMINAL OD (MM) : 1.0922 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 24 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 1000ft, 6712 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6712 OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.043 NOMINAL OD (MM) : 1.0922 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 7418039 6712 OR001 ALP6712-OR001
Product Name Hook Up Wire Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 1000 ft
Nominal Diameter 0.0429 inch (1.09 mm) 0.0430 inch (1.09 mm)
Wire Conductor Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details