Alpha Wire Hook-up Wire 6712 BL005

Description
6712 BLUE 100 FT
Request a Quote
Description
6712 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6712 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 BL005
Hook-up Wire 6712 BL005
6712 BLUE 100 FT

6712 BLUE 100 FT

Buy Now
Hook Up Wire - 6877421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877421
Hook Up Wire 6877421
Alpha Wire 6712 BL005 Hook Up Wire

Alpha Wire 6712 BL005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 24 AWG; 7/32; Blue mPPE ins; 0.043
Fort Worth, TX, USA
Wire, Hook-up; TC; 24 AWG; 7/32; Blue mPPE ins; 0.043" OD; 600V; UL VW-1
70134451
Wire, Hook-up; TC; 24 AWG; 7/32; Blue mPPE ins; 0.043" OD; 600V; UL VW-1 70134451
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6712 BL005 6877421 70134451
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 24 AWG; 7/32; Blue mPPE ins; 0.043" OD; 600V; UL VW-1
Nominal Diameter 0.0429 inch (1.09 mm) 0.0430 inch (1.09 mm)
Wire Conductor Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm 7/32
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1402363001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details