Alpha Wire Ecogen Wire, Mppe, Copper, 24Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire 6712 BK005

Description
ECOGEN WIRE, MPPE, COPPER, 24AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN WIRE, MPPE, COPPER, 24AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Wire, Mppe, Copper, 24Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire - 58R1565 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Wire, Mppe, Copper, 24Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire
58R1565
Ecogen Wire, Mppe, Copper, 24Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire 58R1565
ECOGEN WIRE, MPPE, COPPER, 24AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN WIRE, MPPE, COPPER, 24AWG, 600V, 100FT, BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1565
Product Name Ecogen Wire, Mppe, Copper, 24Awg, 600V, 100Ft, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details