Alpha Wire Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire 6711 YL005

Description
HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 58R1563 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire
58R1563
Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire 58R1563
HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1563
Product Name Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details