Alpha Wire Hook-up Wire 6711 YL005

Description
6711 YELLOW 100 FT
Request a Quote
Description
6711 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6711 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6711 YL005
Hook-up Wire 6711 YL005
6711 YELLOW 100 FT

6711 YELLOW 100 FT

Buy Now
Hook Up Wire - 6877402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877402
Hook Up Wire 6877402
Alpha Wire 6711 YL005 Hook Up Wire

Alpha Wire 6711 YL005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 26 AWG; 7/34; YellowmPPE ins; 0.038
Fort Worth, TX, USA
Wire, Hook-up; TC; 26 AWG; 7/34; YellowmPPE ins; 0.038" OD; 600V; UL VW-1
70134449
Wire, Hook-up; TC; 26 AWG; 7/34; YellowmPPE ins; 0.038" OD; 600V; UL VW-1 70134449
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6711 YL005 6877402 70134449
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 26 AWG; 7/34; YellowmPPE ins; 0.038" OD; 600V; UL VW-1
Nominal Diameter 0.0382 inch (0.9700 mm) 0.0380 inch (0.9652 mm)
Wire Conductor Copper
International 0.1300 mm² (2.02E-4 in²)
Stranding Type 7/0.16 mm 7/34
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Stranded Hookup Wire - AS999-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details