Alpha Wire Hook-up Wire 6711 WH005

Description
6711 WHITE 100 FT
Request a Quote
Description
6711 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6711 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6711 WH005
Hook-up Wire 6711 WH005
6711 WHITE 100 FT

6711 WHITE 100 FT

Buy Now
Hook Up Wire - 6877386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877386
Hook Up Wire 6877386
Alpha Wire 6711 WH005 Hook Up Wire

Alpha Wire 6711 WH005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 26 AWG; 7/34; White mPPE ins; 0.038
Fort Worth, TX, USA
Wire, Hook-up; TC; 26 AWG; 7/34; White mPPE ins; 0.038" OD; 600V; UL VW-1
70134448
Wire, Hook-up; TC; 26 AWG; 7/34; White mPPE ins; 0.038" OD; 600V; UL VW-1 70134448
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6711 WH005 6877386 70134448
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 26 AWG; 7/34; White mPPE ins; 0.038" OD; 600V; UL VW-1
Nominal Diameter 0.0382 inch (0.9700 mm) 0.0380 inch (0.9652 mm)
Wire Conductor Copper
International 0.1300 mm² (2.02E-4 in²)
Stranding Type 7/0.16 mm 7/34
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
Stranded Hookup Wire - AS 155-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details