Alpha Wire Hook-Up Wire, 26Awg, Violet, 30.5M; Jacket Material Alpha Wire 6711 VI005

Description
HOOK-UP WIRE, 26AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Violet, 30.5M; Jacket Material Alpha Wire - 58R1559 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Violet, 30.5M; Jacket Material Alpha Wire
58R1559
Hook-Up Wire, 26Awg, Violet, 30.5M; Jacket Material Alpha Wire 58R1559
HOOK-UP WIRE, 26AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1559
Product Name Hook-Up Wire, 26Awg, Violet, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details