Alpha Wire Hook-Up Wire, 26Awg, Slate, 30.5M; Jacket Material Alpha Wire 6711 SL005

Description
HOOK-UP WIRE, 26AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Slate, 30.5M; Jacket Material Alpha Wire - 58R1557 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Slate, 30.5M; Jacket Material Alpha Wire
58R1557
Hook-Up Wire, 26Awg, Slate, 30.5M; Jacket Material Alpha Wire 58R1557
HOOK-UP WIRE, 26AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1557
Product Name Hook-Up Wire, 26Awg, Slate, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details