Alpha Wire Hook Up Wire 6711 OR005

Description
Alpha Wire 6711 OR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6711 OR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877405
Hook Up Wire 6877405
Alpha Wire 6711 OR005 Hook Up Wire

Alpha Wire 6711 OR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6711 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6711 OR005
Hook-up Wire 6711 OR005
6711 ORANGE 100 FT

6711 ORANGE 100 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft - ALP6711-OR005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft
ALP6711-OR005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft ALP6711-OR005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 26 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 100ft, 6711 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6711 OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 26 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 100ft, 6711 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6711 OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site
Wire, Hook-up; TC; 26 AWG; 7/34; OrangemPPE ins; 0.038
Fort Worth, TX, USA
Wire, Hook-up; TC; 26 AWG; 7/34; OrangemPPE ins; 0.038" OD; 600V; UL VW-1
70134444
Wire, Hook-up; TC; 26 AWG; 7/34; OrangemPPE ins; 0.038" OD; 600V; UL VW-1 70134444
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 6877405 6711 OR005 ALP6711-OR005 70134444
Product Name Hook Up Wire Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft Wire, Hook-up; TC; 26 AWG; 7/34; OrangemPPE ins; 0.038" OD; 600V; UL VW-1
Nominal Diameter 0.0382 inch (0.9700 mm) 0.0380 inch (0.9652 mm) 0.0380 inch (0.9652 mm)
Wire Conductor Copper Copper
International 0.1300 mm² (2.02E-4 in²)
Stranding Type 7/0.16 mm 7/34
Approvals CSA Mark (US, NRTL/C); AWM CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details