The Hook-Up Wire, 26 AWG, Orange, 30.5M, features a tinned copper conductor with a nominal diameter of 0.019 inches. The insulation is made from modified polyphenylene ether, with a wall thickness of 0.0095 inches, providing durability and flexibility. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with UL AWM/STYLE 11028 and CSA International standards, ensuring reliability in various applications. The wire is halogen-free and adheres to EU RoHS and REACH regulations, making it suitable for environmentally conscious projects. The product is packaged in continuous lengths, with options available for different reel sizes.
HOOK-UP WIRE, 26AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1553 |
| Product Name | Hook-Up Wire, 26Awg, Orange, 30.5M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |