Alpha Wire Hook-up Wire 6711 GR005

Description
6711 GREEN 100 FT
Request a Quote
Description
6711 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6711 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6711 GR005
Hook-up Wire 6711 GR005
6711 GREEN 100 FT

6711 GREEN 100 FT

Buy Now
Hook Up Wire - 6877398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877398
Hook Up Wire 6877398
Alpha Wire 6711 GR005 Hook Up Wire

Alpha Wire 6711 GR005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 26 AWG; 7/34; Green mPPE ins; 0.038
Fort Worth, TX, USA
Wire, Hook-up; TC; 26 AWG; 7/34; Green mPPE ins; 0.038" OD; 600V; UL VW-1
70134442
Wire, Hook-up; TC; 26 AWG; 7/34; Green mPPE ins; 0.038" OD; 600V; UL VW-1 70134442
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6711 GR005 6877398 70134442
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 26 AWG; 7/34; Green mPPE ins; 0.038" OD; 600V; UL VW-1
Nominal Diameter 0.0382 inch (0.9700 mm) 0.0380 inch (0.9652 mm)
Wire Conductor Copper
International 0.1300 mm² (2.02E-4 in²)
Stranding Type 7/0.16 mm 7/34
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 093559-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details