The Ecogen Eco Wire 26AWG 7/34 TC 6711 in dark blue is a 1000-foot spool of tinned copper wire designed for various electrical applications. It features a conductor size of 26 AWG and a modified polyphenylene ether insulation with a nominal wall thickness of 0.0095 inches. This wire is rated for a maximum operating temperature of -40 to 105°C and has a voltage rating of 600 VRMS. The product complies with RoHS regulations, ensuring it is free from hazardous substances. It has a nominal conductor DCR of 41 Ω per 1000 feet at 20°C and an inductance of 0.06 µH per foot. The wire is packaged in continuous lengths, making it suitable for projects requiring specific lengths without interruptions.
ECOGEN ECO WIRE 26AWG 7/34 TC 6711 Dark Blue 1000 FT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72T2777 |
| Product Name | Ecogen Eco Wire 26Awg 7/34 Tc 6711 Dark Blue 1000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |