Alpha Wire Hook Up Wire 6711 BR005

Description
Alpha Wire 6711 BR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6711 BR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877392
Hook Up Wire 6877392
Alpha Wire 6711 BR005 Hook Up Wire

Alpha Wire 6711 BR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6711 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6711 BR005
Hook-up Wire 6711 BR005
6711 BROWN 100 FT

6711 BROWN 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6877392 6711 BR005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0382 inch (0.9700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details
Miniature Electrode Wire - AS 172-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details