Alpha Wire Hook-up Wire 6711 BR001

Description
6711 BROWN 1000 FT
Request a Quote
Description
6711 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6711 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6711 BR001
Hook-up Wire 6711 BR001
6711 BROWN 1000 FT

6711 BROWN 1000 FT

Buy Now
Hook Up Wire - 7418001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418001
Hook Up Wire 7418001
Alpha Wire 6711 BR001 Hook Up Wire

Alpha Wire 6711 BR001 Hook Up Wire

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft - ALP6711-BR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft
ALP6711-BR001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft ALP6711-BR001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 26 AWG, Stranded Conductor, Tinned copper, 600V, Brown, 1000ft, 6711 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6711 BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 26 AWG, Stranded Conductor, Tinned copper, 600V, Brown, 1000ft, 6711 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6711 BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6711 BR001 7418001 ALP6711-BR001
Product Name Hook-up Wire Hook Up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft
Nominal Diameter 0.0382 inch (0.9700 mm) 0.0380 inch (0.9652 mm)
Wire Conductor Copper Copper
International 0.1300 mm² (2.02E-4 in²)
Stranding Type 7/0.16 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 033979-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1635163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals UL Listing Mark; Bs en 60228 class 1 or class 2, bs6004, pvc insulation complying with bs en 50363-3 type tl1
Nominal Diameter 0.2402 inch (6.1 mm)
Rated Temperature 70 C (158 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details