Alpha Wire Hook-up Wire 6711 BL001

Description
6711 BLUE 1000 FT
Request a Quote
Description
6711 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6711 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6711 BL001
Hook-up Wire 6711 BL001
6711 BLUE 1000 FT

6711 BLUE 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft - ALP6711-BL001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft
ALP6711-BL001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft ALP6711-BL001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 26 AWG, Stranded Conductor, Tinned copper, 600V, Blue, 1000ft, 6711 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6711 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 26 AWG, Stranded Conductor, Tinned copper, 600V, Blue, 1000ft, 6711 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6711 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 6711 BL001 ALP6711-BL001
Product Name Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 26 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0380 inch (0.9652 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 174927-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details