Alpha Wire Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire 6711 BK001

Description
HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire - 58R1542 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire
58R1542
Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire 58R1542
HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1542
Product Name Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details