The Ecogen Eco Wire 28AWG 7/36 MPPE is a yellow hookup wire designed for a variety of electrical applications. It features a stranded tinned copper conductor with a gauge of 28 AWG and a modified polyphenylene ether insulation rated for temperatures up to 105°C and voltages of 600 VRMS. The wire has a nominal insulation thickness of 0.0095 inches and is halogen-free, complying with EU directives regarding hazardous substances. This product is RoHS compliant, ensuring it meets environmental regulations concerning the restriction of certain hazardous materials. The wire can operate within a temperature range of -40°C to 105°C and has a maximum pull tension of 1.37 lbs. The nominal conductor DCR is 65 Ω per 1000 ft at 20°C, and the inductance is 0.06 µH per foot. The wire is available in a continuous length of 5000 ft, making it suitable for larger projects. Engineers considering this wire should note its compliance with UL AWM/STYLE 11028 and CSA International standards, which may be relevant for specific applications.
ECOGEN ECO WIRE 28AWG 7/36 MPPE 105C 600V 6710 YELLOW 5000 FT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 46W5941 |
| Product Name | Ecogen Eco Wire 28Awg 7/36 Mppe 105C 600V 6710 Yellow 5000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |