Alpha Wire Hook-Up Wire, 28Awg, Yellow, 30.5M; Jacket Material Alpha Wire 6710 YL005

Description
HOOK-UP WIRE, 28AWG, YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 58R1541 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Yellow, 30.5M; Jacket Material Alpha Wire
58R1541
Hook-Up Wire, 28Awg, Yellow, 30.5M; Jacket Material Alpha Wire 58R1541
HOOK-UP WIRE, 28AWG, YELLOW, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, YELLOW, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1541
Product Name Hook-Up Wire, 28Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details