Alpha Wire Hook-Up Wire, 28Awg, White, 30.5M; Jacket Material Alpha Wire 6710 WH005

Description
HOOK-UP WIRE, 28AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, White, 30.5M; Jacket Material Alpha Wire - 58R1539 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, White, 30.5M; Jacket Material Alpha Wire
58R1539
Hook-Up Wire, 28Awg, White, 30.5M; Jacket Material Alpha Wire 58R1539
HOOK-UP WIRE, 28AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1539
Product Name Hook-Up Wire, 28Awg, White, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details