Alpha Wire Hook-Up Wire, 28Awg, White, 305M; Jacket Material Alpha Wire 6710 WH001

Description
HOOK-UP WIRE, 28AWG, WHITE, 305M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, WHITE, 305M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, White, 305M; Jacket Material Alpha Wire - 58R1538 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, White, 305M; Jacket Material Alpha Wire
58R1538
Hook-Up Wire, 28Awg, White, 305M; Jacket Material Alpha Wire 58R1538
HOOK-UP WIRE, 28AWG, WHITE, 305M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, WHITE, 305M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1538
Product Name Hook-Up Wire, 28Awg, White, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details