Alpha Wire Hook-Up Wire, 28Awg, Slate, 30.5M; Jacket Material Alpha Wire 6710 SL005

Description
HOOK-UP WIRE, 28AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Slate, 30.5M; Jacket Material Alpha Wire - 58R1535 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Slate, 30.5M; Jacket Material Alpha Wire
58R1535
Hook-Up Wire, 28Awg, Slate, 30.5M; Jacket Material Alpha Wire 58R1535
HOOK-UP WIRE, 28AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1535
Product Name Hook-Up Wire, 28Awg, Slate, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details