Alpha Wire Hook Up Wire 6710 SL005

Description
Alpha Wire 6710 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6710 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877373
Hook Up Wire 6877373
Alpha Wire 6710 SL005 Hook Up Wire

Alpha Wire 6710 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6710 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 SL005
Hook-up Wire 6710 SL005
6710 SLATE 100 FT

6710 SLATE 100 FT

Buy Now
Wire, Hook-up; TC; 28 AWG; 7/36; Slate mPPE ins; 0.034
Fort Worth, TX, USA
Wire, Hook-up; TC; 28 AWG; 7/36; Slate mPPE ins; 0.034" OD; 600V; UL VW-1
70134435
Wire, Hook-up; TC; 28 AWG; 7/36; Slate mPPE ins; 0.034" OD; 600V; UL VW-1 70134435
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877373 6710 SL005 70134435
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 28 AWG; 7/36; Slate mPPE ins; 0.034" OD; 600V; UL VW-1
Nominal Diameter 0.0339 inch (0.8600 mm) 0.0340 inch (0.8636 mm)
Wire Conductor Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.12 mm 7/36
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details