Alpha Wire Hook-up Wire 6710 SL001

Description
6710 SLATE 1000 FT
Request a Quote
Description
6710 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6710 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 SL001
Hook-up Wire 6710 SL001
6710 SLATE 1000 FT

6710 SLATE 1000 FT

Buy Now
Hook Up Wire - 7417953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417953
Hook Up Wire 7417953
Alpha Wire 6710 SL001 Hook Up Wire

Alpha Wire 6710 SL001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6710 SL001 7417953
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1320 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1720733001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details