Alpha Wire Hook-up Wire 6710 RD005

Description
6710 RED 100 FT
Request a Quote
Description
6710 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6710 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 RD005
Hook-up Wire 6710 RD005
6710 RED 100 FT

6710 RED 100 FT

Buy Now
Hook Up Wire - 6877342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877342
Hook Up Wire 6877342
Alpha Wire 6710 RD005 Hook Up Wire

Alpha Wire 6710 RD005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 28 AWG; 7/36; Red mPPE ins; 0.034
Fort Worth, TX, USA
Wire, Hook-up; TC; 28 AWG; 7/36; Red mPPE ins; 0.034" OD; 600V; UL VW-1
70134434
Wire, Hook-up; TC; 28 AWG; 7/36; Red mPPE ins; 0.034" OD; 600V; UL VW-1 70134434
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6710 RD005 6877342 70134434
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 28 AWG; 7/36; Red mPPE ins; 0.034" OD; 600V; UL VW-1
Nominal Diameter 0.0339 inch (0.8600 mm) 0.0340 inch (0.8636 mm)
Wire Conductor Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.12 mm 7/36
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 016647-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details