Alpha Wire Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire 6710 RD001

Description
HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire - 58R1532 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire
58R1532
Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire 58R1532
HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1532
Product Name Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details