Alpha Wire Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire 6710 OR005

Description
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire - 58R1531 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire
58R1531
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire 58R1531
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1531
Product Name Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details