Alpha Wire Hook Up Wire 6710 OR005

Description
Alpha Wire 6710 OR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6710 OR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877364
Hook Up Wire 6877364
Alpha Wire 6710 OR005 Hook Up Wire

Alpha Wire 6710 OR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6710 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 OR005
Hook-up Wire 6710 OR005
6710 ORANGE 100 FT

6710 ORANGE 100 FT

Buy Now
Wire, Hook-up; TC; 28 AWG; 7/36; OrangemPPE ins; 0.034
Fort Worth, TX, USA
Wire, Hook-up; TC; 28 AWG; 7/36; OrangemPPE ins; 0.034" OD; 600V; UL VW-1
70134433
Wire, Hook-up; TC; 28 AWG; 7/36; OrangemPPE ins; 0.034" OD; 600V; UL VW-1 70134433
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877364 6710 OR005 70134433
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 28 AWG; 7/36; OrangemPPE ins; 0.034" OD; 600V; UL VW-1
Nominal Diameter 0.0339 inch (0.8600 mm) 0.0340 inch (0.8636 mm)
Wire Conductor Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.12 mm 7/36
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1826453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
Stranded Hookup Wire - AS999-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details