Alpha Wire Hook-up Wire 6710 OR001

Description
6710 ORANGE 1000 FT
Request a Quote
Description
6710 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6710 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 OR001
Hook-up Wire 6710 OR001
6710 ORANGE 1000 FT

6710 ORANGE 1000 FT

Buy Now
Hook Up Wire - 7417969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417969
Hook Up Wire 7417969
Alpha Wire 6710 OR001 Hook Up Wire

Alpha Wire 6710 OR001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6710 OR001 7417969
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 0712673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details